DELL logo

DELL Inspiron 17R (5721) Intel® Core™ i7 i7-3537U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8730M Windows 8 Pro Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18477
Info modified on:
28 Jan 2025, 11:01:10
Short summary description DELL Inspiron 17R (5721) Intel® Core™ i7 i7-3537U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8730M Windows 8 Pro Silver:

DELL Inspiron 17R (5721), Intel® Core™ i7, 2 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 17R (5721) Intel® Core™ i7 i7-3537U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8730M Windows 8 Pro Silver:

DELL Inspiron 17R (5721). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.