DELL logo

DELL Inspiron One 2330 Intel® Core™ i3 i3-3240 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Ubuntu Linux Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93475
Info modified on:
07 Oct 2024, 17:04:24
Short summary description DELL Inspiron One 2330 Intel® Core™ i3 i3-3240 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Ubuntu Linux Black:

DELL Inspiron One 2330, 58.4 cm (23"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Ubuntu Linux

Long summary description DELL Inspiron One 2330 Intel® Core™ i3 i3-3240 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Ubuntu Linux Black:

DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Ubuntu Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.