DELL Inspiron 660s, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8
DELL Inspiron 660s. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3340S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black