DELL logo

DELL Precision T7500 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102968
Info modified on:
19 Jul 2024, 20:09:50
Short summary description DELL Precision T7500 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

DELL Precision T7500, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 6 GB, DVD+/-RW, Windows 7 Professional

Long summary description DELL Precision T7500 Intel® Xeon® 5000 Sequence E5620 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

DELL Precision T7500. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.