DELL logo

DELL Precision T1650 Intel® Core™ i5 i5-3550 8 GB DDR3-SDRAM Windows 7 Professional Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125979
Info modified on:
23 Jul 2024, 20:48:44
Short summary description DELL Precision T1650 Intel® Core™ i5 i5-3550 8 GB DDR3-SDRAM Windows 7 Professional Workstation:

DELL Precision T1650, 3.3 GHz, Intel® Core™ i5, i5-3550, 8 GB, DVD+/-RW, Windows 7 Professional

Long summary description DELL Precision T1650 Intel® Core™ i5 i5-3550 8 GB DDR3-SDRAM Windows 7 Professional Workstation:

DELL Precision T1650. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3550. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Optical drive type: DVD+/-RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.