DELL logo

DELL Precision T1600 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88431
Info modified on:
23 Jul 2024, 20:48:44
Short summary description DELL Precision T1600 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

DELL Precision T1600, 3.3 GHz, Intel® Core™ i3, i3-2120, 4 GB, DDR3-SDRAM, Windows 7 Professional

Long summary description DELL Precision T1600 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

DELL Precision T1600. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.