DELL logo

DELL Precision M6600 Intel® Core™ i5 i5-2520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83167
Info modified on:
23 Jan 2025, 19:16:10
Short summary description DELL Precision M6600 Intel® Core™ i5 i5-2520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Precision M6600, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description DELL Precision M6600 Intel® Core™ i5 i5-2520M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:

DELL Precision M6600. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 3.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.