DELL logo

DELL Precision T1700 Intel® Xeon® E3 V3 Family E3-1226V3 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52729
Info modified on:
30 Mar 2023, 23:00:37
Short summary description DELL Precision T1700 Intel® Xeon® E3 V3 Family E3-1226V3 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700, 3.3 GHz, Intel® Xeon® E3 V3 Family, 8 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision T1700 Intel® Xeon® E3 V3 Family E3-1226V3 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Mini Tower Workstation Black:

DELL Precision T1700. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon® E3 V3 Family, Processor model: E3-1226V3. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics P4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: Workstation. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.