DELL logo

DELL VxRail E560F server 15.8 TB Rack (1U) Intel® Xeon® Gold 6138 2 GHz 384 GB 1100 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132280
Info modified on:
08 Jul 2022, 16:23:53
Short summary description DELL VxRail E560F server 15.8 TB Rack (1U) Intel® Xeon® Gold 6138 2 GHz 384 GB 1100 W:

DELL VxRail E560F, 2 GHz, 6138, 384 GB, 15.8 TB, 1100 W, Rack (1U)

Long summary description DELL VxRail E560F server 15.8 TB Rack (1U) Intel® Xeon® Gold 6138 2 GHz 384 GB 1100 W:

DELL VxRail E560F. Processor family: Intel® Xeon® Gold, Processor frequency: 2 GHz, Processor model: 6138. Internal memory: 384 GB, Memory layout (slots x size): 12 x 32 GB. Total storage capacity: 15.8 TB. Ethernet LAN. Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.