DELL logo

DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Windows 10 Home Gold, Grey

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15109
Info modified on:
28 Jan 2025, 10:21:54
Short summary description DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Windows 10 Home Gold, Grey:

DELL Vostro 5459, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® 930M Windows 10 Home Gold, Grey:

DELL Vostro 5459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Gold, Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.