DELL logo

DELL Vostro 5301 Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65979
Info modified on:
23 Jan 2025, 18:11:52
Short summary description DELL Vostro 5301 Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold:

DELL Vostro 5301, Intel® Core™ i5, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL Vostro 5301 Intel® Core™ i5 i5-1135G7 Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD NVIDIA GeForce MX350 Wi-Fi 5 (802.11ac) Windows 10 Home Black, Gold:

DELL Vostro 5301. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX350. Operating system installed: Windows 10 Home. Product colour: Black, Gold

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.