DELL logo

DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254472
Info modified on:
18 Nov 2024, 15:41:00
Short summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black:

DELL OptiPlex 7050, 3.6 GHz, Intel® Core™ i7, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 7050 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 256 GB SSD AMD Radeon R7 450 Windows 10 Pro Tower PC Black:

DELL OptiPlex 7050. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon R7 450. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.