DELL logo

DELL Vostro A860 Intel® Core™2 Duo T5670 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62062
Info modified on:
28 Jan 2025, 10:17:49
Short summary description DELL Vostro A860 Intel® Core™2 Duo T5670 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business Black:

DELL Vostro A860, Intel® Core™2 Duo, 1.8 GHz, 39.6 cm (15.6"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description DELL Vostro A860 Intel® Core™2 Duo T5670 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Business Black:

DELL Vostro A860. Processor family: Intel® Core™2 Duo, Processor model: T5670, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.46 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.