DELL logo

DELL Inspiron 14z-5423 Intel® Core™ i7 i7-3517U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Home Basic Grey, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124575
Info modified on:
01 Feb 2025, 04:54:44
Short summary description DELL Inspiron 14z-5423 Intel® Core™ i7 i7-3517U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Home Basic Grey, Silver:

DELL Inspiron 14z-5423, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Inspiron 14z-5423 Intel® Core™ i7 i7-3517U Laptop 35.6 cm (14") 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Home Basic Grey, Silver:

DELL Inspiron 14z-5423. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Basic. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.