DELL logo

DELL Vostro 3750 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12788
Info modified on:
28 Jan 2025, 10:41:03
Short summary description DELL Vostro 3750 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:

DELL Vostro 3750, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description DELL Vostro 3750 Intel® Core™ i5 i5-2410M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Windows 7 Professional:

DELL Vostro 3750. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.