DELL logo

DELL Vostro 3555 AMD A4 A4-3300M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42825
Info modified on:
02 Feb 2025, 23:03:26
Short summary description DELL Vostro 3555 AMD A4 A4-3300M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

DELL Vostro 3555, AMD A4, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Vostro 3555 AMD A4 A4-3300M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, Silver:

DELL Vostro 3555. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.47 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.