DELL logo

DELL Vostro 3300 i3-330M 2.13GHz Intel® Core™ i3 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA Windows 7 Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80755
Info modified on:
25 Jan 2025, 22:28:58
Short summary description DELL Vostro 3300 i3-330M 2.13GHz Intel® Core™ i3 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA Windows 7 Professional:

DELL Vostro 3300 i3-330M 2.13GHz, Intel® Core™ i3, 2.13 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description DELL Vostro 3300 i3-330M 2.13GHz Intel® Core™ i3 33.8 cm (13.3") 2 GB DDR3-SDRAM 250 GB Intel® GMA Windows 7 Professional:

DELL Vostro 3300 i3-330M 2.13GHz. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Professional. Weight: 1.94 kg

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.