DELL logo

DELL Vostro 270s Intel® Core™ i5 i5-3470S 6 GB DDR3-SDRAM 1 TB HDD SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118856
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Vostro 270s Intel® Core™ i5 i5-3470S 6 GB DDR3-SDRAM 1 TB HDD SFF PC Black:

DELL Vostro 270s, 2.9 GHz, Intel® Core™ i5, i5-3470S, 6 GB, 1 TB, DVD±RW

Long summary description DELL Vostro 270s Intel® Core™ i5 i5-3470S 6 GB DDR3-SDRAM 1 TB HDD SFF PC Black:

DELL Vostro 270s. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470S. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Power supply: 220 W. Chassis type: SFF. Product type: PC. Weight: 6 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.