DELL logo

DELL Vostro 270 Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40903
Info modified on:
23 Jul 2024, 20:48:30
Short summary description DELL Vostro 270 Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Mini Tower PC Black:

DELL Vostro 270, 3.1 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 8 Pro

Long summary description DELL Vostro 270 Intel® Core™ i5 i5-3450 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Pro Mini Tower PC Black:

DELL Vostro 270. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8 Pro, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.