DELL logo

DELL Inspiron 660 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13678
Info modified on:
07 Oct 2024, 17:02:57
Short summary description DELL Inspiron 660 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black, Red:

DELL Inspiron 660, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Linux

Long summary description DELL Inspiron 660 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black, Red:

DELL Inspiron 660. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Linux. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.