DELL logo

DELL Inspiron One 2020 Intel® Core™ i3 i3-2120T 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84141
Info modified on:
23 Jul 2024, 20:48:27
Short summary description DELL Inspiron One 2020 Intel® Core™ i3 i3-2120T 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron One 2020, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description DELL Inspiron One 2020 Intel® Core™ i3 i3-2120T 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

DELL Inspiron One 2020. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.