DELL logo

DELL XPS 8500 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Mini Tower PC Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58537
Info modified on:
23 Jul 2024, 20:48:27
Short summary description DELL XPS 8500 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Mini Tower PC Black, Silver:

DELL XPS 8500, 3.4 GHz, Intel® Core™ i7, 8 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description DELL XPS 8500 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 2 TB Windows 7 Home Premium Mini Tower PC Black, Silver:

DELL XPS 8500. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.