DELL logo

DELL Inspiron 620s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124458
Info modified on:
23 Jul 2024, 20:48:24
Short summary description DELL Inspiron 620s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black:

DELL Inspiron 620s, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Basic

Long summary description DELL Inspiron 620s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Windows 7 Home Basic PC Black:

DELL Inspiron 620s. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.