DELL logo

DELL Vostro 5470 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Graphite, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174839
Info modified on:
01 Feb 2025, 05:44:44
Short summary description DELL Vostro 5470 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Graphite, Silver:

DELL Vostro 5470, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description DELL Vostro 5470 Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 740M Windows 8.1 Graphite, Silver:

DELL Vostro 5470. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Graphite, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.