DELL logo

DELL Vostro 1440 Intel® Core™ i3 i3-370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122955
Info modified on:
27 Jan 2025, 08:18:03
Short summary description DELL Vostro 1440 Intel® Core™ i3 i3-370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver:

DELL Vostro 1440, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description DELL Vostro 1440 Intel® Core™ i3 i3-370M 35.6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD Linux Black, Silver:

DELL Vostro 1440. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-370M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Linux. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.