DELL logo

DELL Vostro 1320 Intel® Core™2 Duo T6670 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500MHD Windows 7 Professional Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238617
Info modified on:
01 Dec 2020, 16:17:18
Short summary description DELL Vostro 1320 Intel® Core™2 Duo T6670 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500MHD Windows 7 Professional Black:

DELL Vostro 1320, Intel® Core™2 Duo, 2.2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description DELL Vostro 1320 Intel® Core™2 Duo T6670 33.8 cm (13.3") 3 GB DDR2-SDRAM 320 GB Intel® GMA X4500MHD Windows 7 Professional Black:

DELL Vostro 1320. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.86 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.