DELL logo

DELL Vostro V131 Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64638
Info modified on:
02 Feb 2025, 22:53:38
Short summary description DELL Vostro V131 Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English:

DELL Vostro V131, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description DELL Vostro V131 Intel® Core™ i3 i3-2350M 33.8 cm (13.3") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional English:

DELL Vostro V131. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Weight: 1.82 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.