DELL Vostro 1220, Intel® Core™2 Duo, 2.2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 3 GB, 250 GB
DELL Vostro 1220. Processor family: Intel® Core™2 Duo, Processor model: T6670, Processor frequency: 2.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.52 kg