DELL logo

DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115041
Info modified on:
27 May 2024, 12:59:03
Short summary description DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL UltraSharp UZ2315H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp UZ2315H LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL UltraSharp UZ2315H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.