DELL logo

DELL XPS 8960 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2616
Info modified on:
05 Dec 2023, 11:57:24
Short summary description DELL XPS 8960 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Desktop PC Black:

DELL XPS 8960, Intel® Core™ i7, i7-13700, 16 GB, 3 TB, Windows 11 Pro, 64-bit

Long summary description DELL XPS 8960 Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Desktop PC Black:

DELL XPS 8960. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 3 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.