DELL logo

DELL Inspiron 3030 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home SFF PC Black, Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1805
Info modified on:
27 Mar 2024, 13:03:33
Short summary description DELL Inspiron 3030 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home SFF PC Black, Blue:

DELL Inspiron 3030, Intel® Core™ i5, i5-14400, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description DELL Inspiron 3030 Intel® Core™ i5 i5-14400 16 GB DDR5-SDRAM 1 TB SSD Windows 11 Home SFF PC Black, Blue:

DELL Inspiron 3030. Processor family: Intel® Core™ i5, Processor model: i5-14400. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 730. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4.72 kg. Product colour: Black, Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.