DELL PowerEdge UPS 2700W Short-Depth Rack, 2700 W, 5 min, 14 min, Rackmount, 4U, LCD
DELL PowerEdge UPS 2700W Short-Depth Rack. Output power: 2700 W. Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount, Rack capacity: 4U, Display type: LCD. Width: 437 mm, Depth: 431 mm, Height: 171 mm