DELL UltraSharp UP3017, 76.2 cm (30"), 2560 x 1600 pixels, WQXGA, LCD, 8 ms, Black
DELL UltraSharp UP3017. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, HD type: WQXGA, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black