DELL logo

DELL UltraSharp 43 4K USB-C Monitor: U4320Q

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
487127
Info modified on:
19 May 2025, 11:00:56
Short summary description DELL UltraSharp 43 4K USB-C Monitor: U4320Q:

DELL UltraSharp 43 4K USB-C Monitor: U4320Q, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp 43 4K USB-C Monitor: U4320Q:

DELL UltraSharp 43 4K USB-C Monitor: U4320Q. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.