DELL logo

DELL UltraSharp U3821DW LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
513564
Info modified on:
19 May 2025, 11:00:56
Short summary description DELL UltraSharp U3821DW LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Grey:

DELL UltraSharp U3821DW, 95.2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LCD, 8 ms, Grey

Long summary description DELL UltraSharp U3821DW LED display 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Grey:

DELL UltraSharp U3821DW. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Grey

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.