DELL logo

DELL U3011 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58933
Info modified on:
19 Feb 2024, 19:06:17
Short summary description DELL U3011 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black:

DELL U3011, 76.2 cm (30"), 2560 x 1600 pixels, 7 ms, Black

Long summary description DELL U3011 computer monitor 76.2 cm (30") 2560 x 1600 pixels Black:

DELL U3011. Display diagonal: 76.2 cm (30"), Display resolution: 2560 x 1600 pixels, Response time: 7 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.