DELL logo

DELL UltraSharp U2724D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79012
Info modified on:
14 Mar 2025, 19:41:01
Short summary description DELL UltraSharp U2724D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:

DELL UltraSharp U2724D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2724D computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black, Silver:

DELL UltraSharp U2724D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.