DELL logo

DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99032
Info modified on:
30 Dec 2024, 17:23:53
Short summary description DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White:

DELL UltraSharp U2717D, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 8 ms, White

Long summary description DELL UltraSharp U2717D LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD White:

DELL UltraSharp U2717D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.