DELL logo

DELL Inspiron 660s Intel® Core™ i5 i5-3450S 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133279
Info modified on:
07 Oct 2024, 17:02:59
Short summary description DELL Inspiron 660s Intel® Core™ i5 i5-3450S 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 7 Home Premium PC Black:

DELL Inspiron 660s, 2.8 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description DELL Inspiron 660s Intel® Core™ i5 i5-3450S 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Windows 7 Home Premium PC Black:

DELL Inspiron 660s. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450S. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.