DELL logo

DELL UltraSharp U2421HE LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150317
Info modified on:
30 Dec 2024, 17:23:54
Short summary description DELL UltraSharp U2421HE LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL UltraSharp U2421HE, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black, Silver

Long summary description DELL UltraSharp U2421HE LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black, Silver:

DELL UltraSharp U2421HE. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.