DELL logo

DELL UltraSharp U2415 LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347511
Info modified on:
30 Dec 2024, 17:23:47
Short summary description DELL UltraSharp U2415 LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black:

DELL UltraSharp U2415, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 6 ms, Black

Long summary description DELL UltraSharp U2415 LED display 61 cm (24") 1920 x 1200 pixels WUXGA LCD Black:

DELL UltraSharp U2415. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.