DELL logo

DELL U2312HM computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116727
Info modified on:
30 May 2023, 12:06:42
Short summary description DELL U2312HM computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL U2312HM, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description DELL U2312HM computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL U2312HM. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.