DELL logo

DELL U2311H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173298
Info modified on:
22 Aug 2022, 16:25:01
Short summary description DELL U2311H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL U2311H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description DELL U2311H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

DELL U2311H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.