DELL logo

DELL UltraSharp U2311H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115034
Info modified on:
31 May 2024, 09:34:52
Short summary description DELL UltraSharp U2311H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL UltraSharp U2311H, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL UltraSharp U2311H computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Black:

DELL UltraSharp U2311H. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.