DELL logo

DELL Precision 5760 Intel® Core™ i9 i9-11950H Mobile workstation 43.2 cm (17") Touchscreen UHD+ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67288
Info modified on:
22 Jan 2025, 20:05:20
Short summary description DELL Precision 5760 Intel® Core™ i9 i9-11950H Mobile workstation 43.2 cm (17") Touchscreen UHD+ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Precision 5760, Intel® Core™ i9, 43.2 cm (17"), 3840 x 2400 pixels, 32 GB, 512 GB, Windows 10 Pro

Long summary description DELL Precision 5760 Intel® Core™ i9 i9-11950H Mobile workstation 43.2 cm (17") Touchscreen UHD+ 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A3000 Wi-Fi 6 (802.11ax) Windows 10 Pro Grey:

DELL Precision 5760. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-11950H. Display diagonal: 43.2 cm (17"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
The Story
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.