DELL logo

DELL XPS 8940 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54928
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL XPS 8940 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black:

DELL XPS 8940, 2.6 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Long summary description DELL XPS 8940 Intel® Core™ i5 i5-11400 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Windows 10 Pro Tower PC Black:

DELL XPS 8940. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 730, Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.