DELL XPS 13 Plus 9320, Intel® Core™ i7, 34 cm (13.4"), 3456 x 2160 pixels, 16 GB, 1 TB, Windows 11 Pro
DELL XPS 13 Plus 9320. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 34 cm (13.4"), HD type: 3.5K Ultra HD, Display resolution: 3456 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Silver