DELL logo

DELL PowerVault TL1000 Storage auto loader & library Tape Cartridge

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171754
Info modified on:
20 Dec 2024, 04:40:31
Short summary description DELL PowerVault TL1000 Storage auto loader & library Tape Cartridge:

DELL PowerVault TL1000, Storage auto loader & library, Tape Cartridge, 1U, Serial Attached SCSI (SAS), LTO-4, LTO-5, LTO-6, LTO-7, Black

Long summary description DELL PowerVault TL1000 Storage auto loader & library Tape Cartridge:

DELL PowerVault TL1000. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Maximum supported storage capacity: 22.5 TB. Power requirements: 100-127 VAC; 200-240 VAC (4-2 A), 50-60 Hz. Width: 445 mm, Depth: 850 mm, Height: 44 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.