DELL OptiPlex 3090, 2.3 GHz, 10th gen Intel® Core™ i5, i5-10500T, 8 GB, 256 GB, Windows 10 Pro
DELL OptiPlex 3090. Processor frequency: 2.3 GHz, Processor family: 10th gen Intel® Core™ i5, Processor model: i5-10500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: MFF. Product type: Mini PC. Weight: 1.28 kg. Product colour: Black