DELL logo

DELL Precision 5560 Intel® Core™ i7 i7-11800H Mobile workstation 39.6 cm (15.6") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T1200 Wi-Fi 6 (802.11ax) Windows 10 Pro German Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97613
Info modified on:
03 Mar 2025, 14:07:54
Short summary description DELL Precision 5560 Intel® Core™ i7 i7-11800H Mobile workstation 39.6 cm (15.6") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T1200 Wi-Fi 6 (802.11ax) Windows 10 Pro German Grey:

DELL Precision 5560, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL Precision 5560 Intel® Core™ i7 i7-11800H Mobile workstation 39.6 cm (15.6") Full HD+ 16 GB DDR4-SDRAM 512 GB SSD NVIDIA T1200 Wi-Fi 6 (802.11ax) Windows 10 Pro German Grey:

DELL Precision 5560. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 39.6 cm (15.6"), HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA T1200. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.